Vishay Intertechnology, Inc. RES 470 OHM 0.15W 0.1% 1605 M55342E04B470ARWS

Description
RES 470ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 470ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 0.15W 0.1% 1605 - M55342E04B470ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 0.15W 0.1% 1605
M55342E04B470ARWS
RES 470 OHM 0.15W 0.1% 1605 M55342E04B470ARWS
RES 470ohm 0.15W 0.1% 1605

RES 470ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B470ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B470ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B470ARWS-ND
470 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

470 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B470ARWS 764-M55342E04B470ARWS-ND
Product Name RES 470 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details