Vishay Intertechnology, Inc. RES 43.2K OHM 0.15W 1% 1605 M55342E04B43E2RTS

Description
RES 43.2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 43.2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 0.15W 1% 1605 - M55342E04B43E2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 0.15W 1% 1605
M55342E04B43E2RTS
RES 43.2K OHM 0.15W 1% 1605 M55342E04B43E2RTS
RES 43.2Kohm 0.15W 1% 1605

RES 43.2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B43E2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B43E2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B43E2RTSTR-ND
43.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

43.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B43E2RTS 764-M55342E04B43E2RTSTR-ND
Product Name RES 43.2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details