Vishay Intertechnology, Inc. RES 43.2K OHM 0.15W 0.1% 1605 M55342E04B43B2RWS

Description
RES 43.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 43.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 0.15W 0.1% 1605 - M55342E04B43B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 0.15W 0.1% 1605
M55342E04B43B2RWS
RES 43.2K OHM 0.15W 0.1% 1605 M55342E04B43B2RWS
RES 43.2Kohm 0.15W 0.1% 1605

RES 43.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B43B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B43B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B43B2RWS-ND
43.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

43.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B43B2RWS 764-M55342E04B43B2RWS-ND
Product Name RES 43.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details