Vishay Intertechnology, Inc. RES 3.01K OHM 0.15W 1% 1605 M55342E04B3E01RT5

Description
RES 3.01Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 3.01Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 0.15W 1% 1605 - M55342E04B3E01RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 0.15W 1% 1605
M55342E04B3E01RT5
RES 3.01K OHM 0.15W 1% 1605 M55342E04B3E01RT5
RES 3.01Kohm 0.15W 1% 1605

RES 3.01Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B3E01RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B3E01RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B3E01RT5TR-ND
3.01 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.01 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B3E01RT5 764-M55342E04B3E01RT5TR-ND
Product Name RES 3.01K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers