Vishay Intertechnology, Inc. RES 3.83K OHM 0.15W 0.1% 1505 M55342E04B3B83RT5

Description
RES 3.83Kohm 0.15W 0.1% 1505
Request a Quote Datasheet
Description
RES 3.83Kohm 0.15W 0.1% 1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 0.15W 0.1% 1505 - M55342E04B3B83RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 0.15W 0.1% 1505
M55342E04B3B83RT5
RES 3.83K OHM 0.15W 0.1% 1505 M55342E04B3B83RT5
RES 3.83Kohm 0.15W 0.1% 1505

RES 3.83Kohm 0.15W 0.1% 1505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B3B83RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B3B83RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B3B83RT5TR-ND
3.83 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.83 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B3B83RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B3B83RT5
Chip Resistor - Surface Mount M55342E04B3B83RT5
RES SMD 3.83KOHM 0.1% 0.15W 1505

RES SMD 3.83KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B3B83RT5 764-M55342E04B3B83RT5TR-ND M55342E04B3B83RT5
Product Name RES 3.83K OHM 0.15W 0.1% 1505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details