Vishay Intertechnology, Inc. RES 39.2K OHM 0.15W 1% 1605 M55342E04B39E2RWS

Description
RES 39.2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 39.2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 0.15W 1% 1605 - M55342E04B39E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 0.15W 1% 1605
M55342E04B39E2RWS
RES 39.2K OHM 0.15W 1% 1605 M55342E04B39E2RWS
RES 39.2Kohm 0.15W 1% 1605

RES 39.2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B39E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B39E2RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B39E2RWS-ND
39.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

39.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B39E2RWS 764-M55342E04B39E2RWS-ND
Product Name RES 39.2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details