Vishay Intertechnology, Inc. RES 365 OHM 0.15W 1% 1605 M55342E04B365DRT0

Description
RES 365ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 365ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 0.15W 1% 1605 - M55342E04B365DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 0.15W 1% 1605
M55342E04B365DRT0
RES 365 OHM 0.15W 1% 1605 M55342E04B365DRT0
RES 365ohm 0.15W 1% 1605

RES 365ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B365DRT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B365DRT0
Chip Resistor - Surface Mount M55342E04B365DRT0
RES SMD 365 OHM 1% 0.15W 1505

RES SMD 365 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342E04B365DRT0 M55342E04B365DRT0
Product Name RES 365 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers