Vishay Intertechnology, Inc. RES 352 OHM 0.15W 0.1% 1605 M55342E04B352ARWS

Description
RES 352ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 352ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 352 OHM 0.15W 0.1% 1605 - M55342E04B352ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 352 OHM 0.15W 0.1% 1605
M55342E04B352ARWS
RES 352 OHM 0.15W 0.1% 1605 M55342E04B352ARWS
RES 352ohm 0.15W 0.1% 1605

RES 352ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B352ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B352ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B352ARWS-ND
352 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

352 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B352ARWS 764-M55342E04B352ARWS-ND
Product Name RES 352 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 352 ohms 352 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details