Vishay Intertechnology, Inc. RES 350 OHM 0.15W 0.1% 1605 M55342E04B350ARWS

Description
RES 350ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 350ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 0.15W 0.1% 1605 - M55342E04B350ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 0.15W 0.1% 1605
M55342E04B350ARWS
RES 350 OHM 0.15W 0.1% 1605 M55342E04B350ARWS
RES 350ohm 0.15W 0.1% 1605

RES 350ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B350ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B350ARWS-ND
Chip Resistor - Surface Mount 764-M55342E04B350ARWS-ND
350 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

350 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B350ARWS 764-M55342E04B350ARWS-ND
Product Name RES 350 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details