Vishay Intertechnology, Inc. RES 34K OHM 0.15W 0.1% 1605 M55342E04B34B0RWS

Description
RES 34Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 34Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 0.15W 0.1% 1605 - M55342E04B34B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 0.15W 0.1% 1605
M55342E04B34B0RWS
RES 34K OHM 0.15W 0.1% 1605 M55342E04B34B0RWS
RES 34Kohm 0.15W 0.1% 1605

RES 34Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B34B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B34B0RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B34B0RWS-ND
34 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

34 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B34B0RWS 764-M55342E04B34B0RWS-ND
Product Name RES 34K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details