Vishay Intertechnology, Inc. RES 31.6K OHM 0.15W 1% 1605 M55342E04B31E6RWS

Description
RES 31.6Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 31.6Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 0.15W 1% 1605 - M55342E04B31E6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 0.15W 1% 1605
M55342E04B31E6RWS
RES 31.6K OHM 0.15W 1% 1605 M55342E04B31E6RWS
RES 31.6Kohm 0.15W 1% 1605

RES 31.6Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B31E6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B31E6RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B31E6RWS-ND
31.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

31.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B31E6RWS 764-M55342E04B31E6RWS-ND
Product Name RES 31.6K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details