Vishay Intertechnology, Inc. RES 31.6K OHM 0.15W 0.1% 1605 M55342E04B31B6RWS

Description
RES 31.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 31.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 0.15W 0.1% 1605 - M55342E04B31B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 0.15W 0.1% 1605
M55342E04B31B6RWS
RES 31.6K OHM 0.15W 0.1% 1605 M55342E04B31B6RWS
RES 31.6Kohm 0.15W 0.1% 1605

RES 31.6Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B31B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B31B6RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B31B6RWS-ND
31.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

31.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B31B6RWS 764-M55342E04B31B6RWS-ND
Product Name RES 31.6K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers