Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 0.1% 1605 M55342E04B30B1RWS

Description
RES 30.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 30.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 0.1% 1605 - M55342E04B30B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 0.1% 1605
M55342E04B30B1RWS
RES 30.1K OHM 0.15W 0.1% 1605 M55342E04B30B1RWS
RES 30.1Kohm 0.15W 0.1% 1605

RES 30.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B30B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B30B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B30B1RWS-ND
30.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B30B1RWS 764-M55342E04B30B1RWS-ND
Product Name RES 30.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers