Vishay Intertechnology, Inc. RES 301 OHM 0.15W 1% 1605 M55342E04B301DRWS

Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 301ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 0.15W 1% 1605 - M55342E04B301DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 0.15W 1% 1605
M55342E04B301DRWS
RES 301 OHM 0.15W 1% 1605 M55342E04B301DRWS
RES 301ohm 0.15W 1% 1605

RES 301ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B301DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B301DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B301DRWS-ND
301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

301 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B301DRWS 764-M55342E04B301DRWS-ND
Product Name RES 301 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details