Vishay Intertechnology, Inc. RES 2.43K OHM 0.15W 1% 1605 M55342E04B2E43RWS

Description
RES 2.43Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.43Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 0.15W 1% 1605 - M55342E04B2E43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 0.15W 1% 1605
M55342E04B2E43RWS
RES 2.43K OHM 0.15W 1% 1605 M55342E04B2E43RWS
RES 2.43Kohm 0.15W 1% 1605

RES 2.43Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2E43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2E43RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B2E43RWS-ND
2.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B2E43RWS 764-M55342E04B2E43RWS-ND
Product Name RES 2.43K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details