Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B2E40RWS

Description
2.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B2E40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2E40RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B2E40RWS-ND
2.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.4K OHM 0.15W 1% 1605 - M55342E04B2E40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 0.15W 1% 1605
M55342E04B2E40RWS
RES 2.4K OHM 0.15W 1% 1605 M55342E04B2E40RWS
RES 2.4Kohm 0.15W 1% 1605

RES 2.4Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B2E40RWS-ND M55342E04B2E40RWS
Product Name Chip Resistor - Surface Mount RES 2.4K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers