Vishay Intertechnology, Inc. RES 2.15K OHM 0.15W 1% 1605 M55342E04B2E15RWS

Description
RES 2.15Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.15Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 0.15W 1% 1605 - M55342E04B2E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 0.15W 1% 1605
M55342E04B2E15RWS
RES 2.15K OHM 0.15W 1% 1605 M55342E04B2E15RWS
RES 2.15Kohm 0.15W 1% 1605

RES 2.15Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2E15RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B2E15RWS-ND
2.15 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.15 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B2E15RWS 764-M55342E04B2E15RWS-ND
Product Name RES 2.15K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers