Vishay Intertechnology, Inc. RES 2.15K OHM 0.15W 0.1% 1605 M55342E04B2B15RT5

Description
RES 2.15Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.15Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 0.15W 0.1% 1605 - M55342E04B2B15RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 0.15W 0.1% 1605
M55342E04B2B15RT5
RES 2.15K OHM 0.15W 0.1% 1605 M55342E04B2B15RT5
RES 2.15Kohm 0.15W 0.1% 1605

RES 2.15Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B2B15RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B2B15RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B2B15RT5TR-ND
2.15 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.15 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B2B15RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B2B15RT5
Chip Resistor - Surface Mount M55342E04B2B15RT5
RES SMD 2.15KOHM 0.1% 0.15W 1505

RES SMD 2.15KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B2B15RT5 764-M55342E04B2B15RT5TR-ND M55342E04B2B15RT5
Product Name RES 2.15K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details