Vishay Intertechnology, Inc. RES 280 OHM 0.15W 0.1% 1605 M55342E04B280ART5

Description
RES 280ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 280ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 0.15W 0.1% 1605 - M55342E04B280ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 0.15W 0.1% 1605
M55342E04B280ART5
RES 280 OHM 0.15W 0.1% 1605 M55342E04B280ART5
RES 280ohm 0.15W 0.1% 1605

RES 280ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B280ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B280ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B280ART5TR-ND
280 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

280 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B280ART5 764-M55342E04B280ART5TR-ND
Product Name RES 280 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details