Vishay Intertechnology, Inc. RES 25.5K OHM 0.15W 1% 1605 M55342E04B25E5RT5

Description
RES 25.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 25.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 0.15W 1% 1605 - M55342E04B25E5RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 0.15W 1% 1605
M55342E04B25E5RT5
RES 25.5K OHM 0.15W 1% 1605 M55342E04B25E5RT5
RES 25.5Kohm 0.15W 1% 1605

RES 25.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B25E5RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B25E5RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B25E5RT5TR-ND
25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

25.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B25E5RT5 764-M55342E04B25E5RT5TR-ND
Product Name RES 25.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers