Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B24E9RWS

Description
24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B24E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B24E9RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B24E9RWS-ND
24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 24.9K OHM 0.15W 1% 1605 - M55342E04B24E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 0.15W 1% 1605
M55342E04B24E9RWS
RES 24.9K OHM 0.15W 1% 1605 M55342E04B24E9RWS
RES 24.9Kohm 0.15W 1% 1605

RES 24.9Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B24E9RWS-ND M55342E04B24E9RWS
Product Name Chip Resistor - Surface Mount RES 24.9K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details