Vishay Intertechnology, Inc. RES 24K OHM 0.15W 0.1% 1605 M55342E04B24B0MT5

Description
RES 24Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 24Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 0.15W 0.1% 1605 - M55342E04B24B0MT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 0.15W 0.1% 1605
M55342E04B24B0MT5
RES 24K OHM 0.15W 0.1% 1605 M55342E04B24B0MT5
RES 24Kohm 0.15W 0.1% 1605

RES 24Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B24B0MT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B24B0MT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B24B0MT5TR-ND
24 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B24B0MT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B24B0MT5
Chip Resistor - Surface Mount M55342E04B24B0MT5
RES SMD 24K OHM 0.1% 0.15W 1505

RES SMD 24K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B24B0MT5 764-M55342E04B24B0MT5TR-ND M55342E04B24B0MT5
Product Name RES 24K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details