Vishay Intertechnology, Inc. RES 243 OHM 0.15W 0.1% 1605 M55342E04B243ARTS

Description
RES 243ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 243ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 0.15W 0.1% 1605 - M55342E04B243ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 0.15W 0.1% 1605
M55342E04B243ARTS
RES 243 OHM 0.15W 0.1% 1605 M55342E04B243ARTS
RES 243ohm 0.15W 0.1% 1605

RES 243ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B243ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B243ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B243ARTSTR-ND
243 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

243 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B243ARTS 764-M55342E04B243ARTSTR-ND
Product Name RES 243 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details