Vishay Intertechnology, Inc. RES 22.1K OHM 0.15W 1% 1605 M55342E04B22E1RT5

Description
RES 22.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 22.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 0.15W 1% 1605 - M55342E04B22E1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 0.15W 1% 1605
M55342E04B22E1RT5
RES 22.1K OHM 0.15W 1% 1605 M55342E04B22E1RT5
RES 22.1Kohm 0.15W 1% 1605

RES 22.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B22E1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B22E1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B22E1RT5TR-ND
22.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B22E1RT5 764-M55342E04B22E1RT5TR-ND
Product Name RES 22.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details