Vishay Intertechnology, Inc. RES 22.1K OHM 0.15W 0.1% 1605 M55342E04B22B1RWS

Description
RES 22.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 22.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 0.15W 0.1% 1605 - M55342E04B22B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 0.15W 0.1% 1605
M55342E04B22B1RWS
RES 22.1K OHM 0.15W 0.1% 1605 M55342E04B22B1RWS
RES 22.1Kohm 0.15W 0.1% 1605

RES 22.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B22B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B22B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B22B1RWS-ND
22.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B22B1RWS 764-M55342E04B22B1RWS-ND
Product Name RES 22.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details