Vishay Intertechnology, Inc. RES 221 OHM 0.15W 1% 1605 M55342E04B221DRT5

Description
RES 221ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 221ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 0.15W 1% 1605 - M55342E04B221DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 0.15W 1% 1605
M55342E04B221DRT5
RES 221 OHM 0.15W 1% 1605 M55342E04B221DRT5
RES 221ohm 0.15W 1% 1605

RES 221ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B221DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B221DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B221DRT5TR-ND
221 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

221 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B221DRT5 764-M55342E04B221DRT5TR-ND
Product Name RES 221 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers