Vishay Intertechnology, Inc. RES 221K OHM 0.15W 0.1% 1605 M55342E04B221BRWS

Description
RES 221Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 221Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 0.15W 0.1% 1605 - M55342E04B221BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 0.15W 0.1% 1605
M55342E04B221BRWS
RES 221K OHM 0.15W 0.1% 1605 M55342E04B221BRWS
RES 221Kohm 0.15W 0.1% 1605

RES 221Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E04B221BRWS
Product Name RES 221K OHM 0.15W 0.1% 1605
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details