Vishay Intertechnology, Inc. RES 20K OHM 0.15W 0.1% 1605 M55342E04B20B0RT0

Description
RES 20Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 20Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 0.15W 0.1% 1605 - M55342E04B20B0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 0.15W 0.1% 1605
M55342E04B20B0RT0
RES 20K OHM 0.15W 0.1% 1605 M55342E04B20B0RT0
RES 20Kohm 0.15W 0.1% 1605

RES 20Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B20B0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B20B0RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E04B20B0RT0TR-ND
20 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

20 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B20B0RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B20B0RT0
Chip Resistor - Surface Mount M55342E04B20B0RT0
RES SMD 20K OHM 0.1% 0.15W 1505

RES SMD 20K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B20B0RT0 764-M55342E04B20B0RT0TR-ND M55342E04B20B0RT0
Product Name RES 20K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details