Vishay Intertechnology, Inc. RES 200 OHM 0.15W 1% 1605 M55342E04B200DRWS

Description
RES 200ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 200ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 0.15W 1% 1605 - M55342E04B200DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 0.15W 1% 1605
M55342E04B200DRWS
RES 200 OHM 0.15W 1% 1605 M55342E04B200DRWS
RES 200ohm 0.15W 1% 1605

RES 200ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B200DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B200DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B200DRWS-ND
200 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

200 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B200DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B200DRWS
Chip Resistor - Surface Mount M55342E04B200DRWS
RES SMD 200 OHM 1% 0.15W 1505

RES SMD 200 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B200DRWS 764-M55342E04B200DRWS-ND M55342E04B200DRWS
Product Name RES 200 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers