Vishay Intertechnology, Inc. RES 200K OHM 0.15W 0.1% 1605 M55342E04B200BRTS

Description
RES 200Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 200Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 0.15W 0.1% 1605 - M55342E04B200BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 0.15W 0.1% 1605
M55342E04B200BRTS
RES 200K OHM 0.15W 0.1% 1605 M55342E04B200BRTS
RES 200Kohm 0.15W 0.1% 1605

RES 200Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B200BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B200BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B200BRTSTR-ND
200 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

200 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B200BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B200BRTS
Chip Resistor - Surface Mount M55342E04B200BRTS
RES SMD 200K OHM 0.1% 0.15W 1505

RES SMD 200K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B200BRTS 764-M55342E04B200BRTSTR-ND M55342E04B200BRTS
Product Name RES 200K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details