1 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 1Kohm 0.15W 2% 1605
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E04B1H00RWS-ND | M55342E04B1H00RWS |
| Product Name | Chip Resistor - Surface Mount | RES 1K OHM 0.15W 2% 1605 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 2 +/- % | 2 +/- % |