Vishay Intertechnology, Inc. RES 1.13M OHM 0.15W 1% 1605 M55342E04B1F13RWS

Description
RES 1.13Mohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.13Mohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13M OHM 0.15W 1% 1605 - M55342E04B1F13RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13M OHM 0.15W 1% 1605
M55342E04B1F13RWS
RES 1.13M OHM 0.15W 1% 1605 M55342E04B1F13RWS
RES 1.13Mohm 0.15W 1% 1605

RES 1.13Mohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1F13RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1F13RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B1F13RWS-ND
1.13 MOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.13 MOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1F13RWS 764-M55342E04B1F13RWS-ND
Product Name RES 1.13M OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1.13E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers