Vishay Intertechnology, Inc. RES 1.96K OHM 0.15W 1% 1605 M55342E04B1E96RTS

Description
RES 1.96Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.96Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 0.15W 1% 1605 - M55342E04B1E96RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 0.15W 1% 1605
M55342E04B1E96RTS
RES 1.96K OHM 0.15W 1% 1605 M55342E04B1E96RTS
RES 1.96Kohm 0.15W 1% 1605

RES 1.96Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1E96RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1E96RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B1E96RTSTR-ND
1.96 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.96 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1E96RTS 764-M55342E04B1E96RTSTR-ND
Product Name RES 1.96K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers