Vishay Intertechnology, Inc. RES 1.1K OHM 0.15W 1% 1605 M55342E04B1E10RT5

Description
RES 1.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 0.15W 1% 1605 - M55342E04B1E10RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 0.15W 1% 1605
M55342E04B1E10RT5
RES 1.1K OHM 0.15W 1% 1605 M55342E04B1E10RT5
RES 1.1Kohm 0.15W 1% 1605

RES 1.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1E10RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1E10RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B1E10RT5TR-ND
1.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1E10RT5 764-M55342E04B1E10RT5TR-ND
Product Name RES 1.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers