Vishay Intertechnology, Inc. RES 1M OHM 0.15W 0.1% 1605 M55342E04B1C00RWS

Description
RES 1Mohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1Mohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 0.15W 0.1% 1605 - M55342E04B1C00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 0.15W 0.1% 1605
M55342E04B1C00RWS
RES 1M OHM 0.15W 0.1% 1605 M55342E04B1C00RWS
RES 1Mohm 0.15W 0.1% 1605

RES 1Mohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1C00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1C00RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B1C00RWS-ND
1 MOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 MOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B1C00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B1C00RWS
Chip Resistor - Surface Mount M55342E04B1C00RWS
RES SMD 1M OHM 0.1% 0.15W 1505

RES SMD 1M OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B1C00RWS 764-M55342E04B1C00RWS-ND M55342E04B1C00RWS
Product Name RES 1M OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers