Vishay Intertechnology, Inc. RES 1.98K OHM 0.15W 0.1% 1605 M55342E04B1B98RWS

Description
RES 1.98Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.98Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 0.15W 0.1% 1605 - M55342E04B1B98RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 0.15W 0.1% 1605
M55342E04B1B98RWS
RES 1.98K OHM 0.15W 0.1% 1605 M55342E04B1B98RWS
RES 1.98Kohm 0.15W 0.1% 1605

RES 1.98Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1B98RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1B98RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B1B98RWS-ND
1.98 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.98 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1B98RWS 764-M55342E04B1B98RWS-ND
Product Name RES 1.98K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers