Vishay Intertechnology, Inc. RES 1.8K OHM 0.15W 0.1% 1605 M55342E04B1B80RWS

Description
RES 1.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 0.15W 0.1% 1605 - M55342E04B1B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 0.15W 0.1% 1605
M55342E04B1B80RWS
RES 1.8K OHM 0.15W 0.1% 1605 M55342E04B1B80RWS
RES 1.8Kohm 0.15W 0.1% 1605

RES 1.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1B80RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B1B80RWS-ND
1.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B1B80RWS 764-M55342E04B1B80RWS-ND
Product Name RES 1.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details