RES 1.4Kohm 0.15W 0.1% 1605
1.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES SMD 1.4K OHM 0.1% 0.15W 1505
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E04B1B40RWS | 764-M55342E04B1B40RWS-ND | M55342E04B1B40RWS |
| Product Name | RES 1.4K OHM 0.15W 0.1% 1605 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 1400 ohms | 1400 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |