Vishay Intertechnology, Inc. RES 1.02K OHM 0.15W 0.1% 1605 M55342E04B1B02RTS

Description
RES 1.02Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.02Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 0.15W 0.1% 1605 - M55342E04B1B02RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 0.15W 0.1% 1605
M55342E04B1B02RTS
RES 1.02K OHM 0.15W 0.1% 1605 M55342E04B1B02RTS
RES 1.02Kohm 0.15W 0.1% 1605

RES 1.02Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B1B02RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B1B02RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B1B02RTSTR-ND
1.02 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.02 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B1B02RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B1B02RTS
Chip Resistor - Surface Mount M55342E04B1B02RTS
RES SMD 1.02KOHM 0.1% 0.15W 1505

RES SMD 1.02KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B1B02RTS 764-M55342E04B1B02RTSTR-ND M55342E04B1B02RTS
Product Name RES 1.02K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers