18.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 18.2Kohm 0.15W 1% 1605
RES SMD 18.2K OHM 1% 0.15W 1505
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E04B18E2RTSTR-ND | M55342E04B18E2RTS | M55342E04B18E2RTS |
| Product Name | Chip Resistor - Surface Mount | RES 18.2K OHM 0.15W 1% 1605 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |