Vishay Intertechnology, Inc. RES 182 OHM 0.15W 1% 1605 M55342E04B182DRT5

Description
RES 182ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 182ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 0.15W 1% 1605 - M55342E04B182DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 0.15W 1% 1605
M55342E04B182DRT5
RES 182 OHM 0.15W 1% 1605 M55342E04B182DRT5
RES 182ohm 0.15W 1% 1605

RES 182ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B182DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B182DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B182DRT5TR-ND
182 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

182 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B182DRT5 764-M55342E04B182DRT5TR-ND
Product Name RES 182 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers