Vishay Intertechnology, Inc. RES 16.2K OHM 0.15W 1% 1605 M55342E04B16E2RWS

Description
RES 16.2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 16.2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 0.15W 1% 1605 - M55342E04B16E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 0.15W 1% 1605
M55342E04B16E2RWS
RES 16.2K OHM 0.15W 1% 1605 M55342E04B16E2RWS
RES 16.2Kohm 0.15W 1% 1605

RES 16.2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B16E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B16E2RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B16E2RWS-ND
16.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B16E2RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B16E2RWS
Chip Resistor - Surface Mount M55342E04B16E2RWS
RES SMD 16.2K OHM 1% 0.15W 1505

RES SMD 16.2K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B16E2RWS 764-M55342E04B16E2RWS-ND M55342E04B16E2RWS
Product Name RES 16.2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details