Vishay Intertechnology, Inc. RES 15.2K OHM 0.15W 0.1% 1605 M55342E04B15B2RWS

Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 0.15W 0.1% 1605 - M55342E04B15B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 0.15W 0.1% 1605
M55342E04B15B2RWS
RES 15.2K OHM 0.15W 0.1% 1605 M55342E04B15B2RWS
RES 15.2Kohm 0.15W 0.1% 1605

RES 15.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B15B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B15B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B15B2RWS-ND
15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B15B2RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B15B2RWS
Chip Resistor - Surface Mount M55342E04B15B2RWS
RES SMD 15.2KOHM 0.1% 0.15W 1505

RES SMD 15.2KOHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B15B2RWS 764-M55342E04B15B2RWS-ND M55342E04B15B2RWS
Product Name RES 15.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 15200 ohms 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers