Vishay Intertechnology, Inc. RES 158K OHM 0.15W 0.1% 1605 M55342E04B158BRWS

Description
RES 158Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 158Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 0.15W 0.1% 1605 - M55342E04B158BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 0.15W 0.1% 1605
M55342E04B158BRWS
RES 158K OHM 0.15W 0.1% 1605 M55342E04B158BRWS
RES 158Kohm 0.15W 0.1% 1605

RES 158Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B158BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B158BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B158BRWS-ND
158 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

158 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B158BRWS 764-M55342E04B158BRWS-ND
Product Name RES 158K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details