Vishay Intertechnology, Inc. RES 152K OHM 0.15W 0.1% 1605 M55342E04B152BRWS

Description
RES 152Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 152Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 0.15W 0.1% 1605 - M55342E04B152BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 0.15W 0.1% 1605
M55342E04B152BRWS
RES 152K OHM 0.15W 0.1% 1605 M55342E04B152BRWS
RES 152Kohm 0.15W 0.1% 1605

RES 152Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B152BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B152BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B152BRWS-ND
152 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

152 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B152BRWS 764-M55342E04B152BRWS-ND
Product Name RES 152K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 152000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details