Vishay Intertechnology, Inc. RES 150 OHM 0.15W 1% 1605 M55342E04B150DRTS

Description
RES 150ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 150ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 0.15W 1% 1605 - M55342E04B150DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 0.15W 1% 1605
M55342E04B150DRTS
RES 150 OHM 0.15W 1% 1605 M55342E04B150DRTS
RES 150ohm 0.15W 1% 1605

RES 150ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B150DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B150DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B150DRTSTR-ND
150 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

150 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B150DRTS 764-M55342E04B150DRTSTR-ND
Product Name RES 150 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details