Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B142BRWS

Description
142 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
142 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B142BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B142BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B142BRWS-ND
142 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

142 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 142K OHM 0.15W 0.1% 1605 - M55342E04B142BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142K OHM 0.15W 0.1% 1605
M55342E04B142BRWS
RES 142K OHM 0.15W 0.1% 1605 M55342E04B142BRWS
RES 142Kohm 0.15W 0.1% 1605

RES 142Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B142BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B142BRWS
Chip Resistor - Surface Mount M55342E04B142BRWS
RES SMD 142K OHM 0.1% 0.15W 1505

RES SMD 142K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B142BRWS-ND M55342E04B142BRWS M55342E04B142BRWS
Product Name Chip Resistor - Surface Mount RES 142K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers