Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B140BRWS

Description
140 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B140BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B140BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B140BRWS-ND
140 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

140 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 140K OHM 0.15W 0.1% 1605 - M55342E04B140BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 0.15W 0.1% 1605
M55342E04B140BRWS
RES 140K OHM 0.15W 0.1% 1605 M55342E04B140BRWS
RES 140Kohm 0.15W 0.1% 1605

RES 140Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B140BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B140BRWS
Chip Resistor - Surface Mount M55342E04B140BRWS
RES SMD 140K OHM 0.1% 0.15W 1505

RES SMD 140K OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B140BRWS-ND M55342E04B140BRWS M55342E04B140BRWS
Product Name Chip Resistor - Surface Mount RES 140K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details