Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B13E3RT5

Description
13.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B13E3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B13E3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B13E3RT5TR-ND
13.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 13.3K OHM 0.15W 1% 1605 - M55342E04B13E3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 0.15W 1% 1605
M55342E04B13E3RT5
RES 13.3K OHM 0.15W 1% 1605 M55342E04B13E3RT5
RES 13.3Kohm 0.15W 1% 1605

RES 13.3Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E04B13E3RT5TR-ND M55342E04B13E3RT5
Product Name Chip Resistor - Surface Mount RES 13.3K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details