Vishay Intertechnology, Inc. RES 137K OHM 0.15W 0.1% 1605 M55342E04B137BRWS

Description
RES 137Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 137Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 0.15W 0.1% 1605 - M55342E04B137BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 0.15W 0.1% 1605
M55342E04B137BRWS
RES 137K OHM 0.15W 0.1% 1605 M55342E04B137BRWS
RES 137Kohm 0.15W 0.1% 1605

RES 137Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B137BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B137BRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B137BRWS-ND
137 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

137 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B137BRWS 764-M55342E04B137BRWS-ND
Product Name RES 137K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details